Cornell Dubilier Film Paper Film Capacitors 953BIW16KSF-F

Description
For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 30 Ripple Current: 9.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 30 Ripple Current: 9.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 953BIW16KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, featuring UL 810 fail-safe operation and a ratedVoltage of 160 Vac. It has a capacitance of 16 µF with a tolerance of ±10%, a dissipation factor of 0.008, and operates from -40 °C to 85 °C. The component has a case code B, measuring 28 mm in width, 37 mm in height, and 41.5 mm in length, with a lead spacing of 37.5 mm. It provides a ripple current of 9.3 A at 10 kHz and 85 °C, a typical ESR of 7 mΩ, and an ESL of 30 nH. The capacitor is constructed with UL 94V-0 rated plastic and dry resin, and meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH for 1000 hours at rated voltage.

Datasheet Summary
Powered by GS/AI

The 953BIW16KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, featuring UL 810 fail-safe operation and a ratedVoltage of 160 Vac. It has a capacitance of 16 µF with a tolerance of ±10%, a dissipation factor of 0.008, and operates from -40 °C to 85 °C. The component has a case code B, measuring 28 mm in width, 37 mm in height, and 41.5 mm in length, with a lead spacing of 37.5 mm. It provides a ripple current of 9.3 A at 10 kHz and 85 °C, a typical ESR of 7 mΩ, and an ESL of 30 nH. The capacitor is constructed with UL 94V-0 rated plastic and dry resin, and meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH for 1000 hours at rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 953BIW16KSF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
953BIW16KSF-F
Film Paper Film Capacitors 953BIW16KSF-F
For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 30 Ripple Current: 9.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 16 µF
  • Voltage DC: —
  • Voltage AC: 160V
  • ESR: 7 mΩ
  • dV/dt: 30
  • Ripple Current: 9.3 A @ 10 kHz, 85°C
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 28mm
  • Height: 37mm
  • Length: 41.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitor - 953BIW16KSF-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
953BIW16KSF-F
Film Capacitor 953BIW16KSF-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 953BIW16KSF-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
953BIW16KSF-F
Capacitors - Film Capacitors 953BIW16KSF-F
CAP FILM 16UF 10% 160VAC RADIAL

CAP FILM 16UF 10% 160VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 953BIW16KSF-F 953BIW16KSF-F 953BIW16KSF-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 16 microF 16 microF 16 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers