Cornell Dubilier Film Paper Film Capacitors 953BQW7KSF-F

Description
For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 41 Ripple Current: 8.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 41 Ripple Current: 8.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 953BQW7KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, featuring UL 810 fail-safe recognition and integrated fuse protection. It has a capacitance of 7 µF, a rated AC voltage of 250 V, and operates within a temperature range of -40 °C to 85 °C. The capacitor has a typ ESR of 9 mΩ, a peak current rating of 285 A, and a dV/dt rating of 41 V/µs. It provides a ripple current of 8.3 A at 10 kHz and 85 °C, with a case size of 28 mm width, 37 mm height, and 41.5 mm length, using a plastic UL 94V-0 case and dry resin. The part meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH testing for 1000 hours at rated voltage.

Datasheet Summary
Powered by GS/AI

The 953BQW7KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, featuring UL 810 fail-safe recognition and integrated fuse protection. It has a capacitance of 7 µF, a rated AC voltage of 250 V, and operates within a temperature range of -40 °C to 85 °C. The capacitor has a typ ESR of 9 mΩ, a peak current rating of 285 A, and a dV/dt rating of 41 V/µs. It provides a ripple current of 8.3 A at 10 kHz and 85 °C, with a case size of 28 mm width, 37 mm height, and 41.5 mm length, using a plastic UL 94V-0 case and dry resin. The part meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH testing for 1000 hours at rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 953BQW7KSF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
953BQW7KSF-F
Film Paper Film Capacitors 953BQW7KSF-F
For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 41 Ripple Current: 8.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 28mm Height: 37mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 7 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 9 mΩ
  • dV/dt: 41
  • Ripple Current: 8.3 A @ 10 kHz, 85°C
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 28mm
  • Height: 37mm
  • Length: 41.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitor - 953BQW7KSF-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
953BQW7KSF-F
Film Capacitor 953BQW7KSF-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 953BQW7KSF-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
953BQW7KSF-F
Capacitors - Film Capacitors 953BQW7KSF-F
CAP FILM 7UF 10% 250VAC RADIAL

CAP FILM 7UF 10% 250VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 953BQW7KSF-F 953BQW7KSF-F 953BQW7KSF-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 7 microF 7 microF 7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers