The 947D511K901AFGFN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 housing, designed for high ripple current in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 510 µF, a rated voltage of 900 Vdc, and operates at ambient temperatures from -45 °C to 85 °C. The part measures 85 mm in diameter and 112 mm in height, with a flat base and an M6 insert terminal. It meets IEC 61071 standards, has a maximum rms voltage of 230 Vac, and undergoes a 7000-hour life test at 85 °C and rated voltage. The case has an insulator cap made of plastic UL94V-0, and terminal connections use tin-plated brass.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947D511K901AFGFN |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Capacitance Range | 510 microF |
| Capacitance Tolerance | 10 (+/- %) |