Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947D521K801AEGSN |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Capacitance Range | 520 microF |
| Capacitance Tolerance | 10 (+/- %) |