The 947D122K901DGRSN is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and UPS systems. It has a capacitance of 1200 µF, a rated DC voltage of 900 V, and operates at ambient temperatures from -45 °C to 85 °C. The capacitor is housed in an aluminum can with a dry resin casing rated UL94V-0 and features an M12 x 16 mm stud terminal with a maximum torque of 10 Nm. It meets IEC 61071 standards. The case measures 116 mm in diameter and 126 mm in height. The maximum RMS current is 96 A, the ESR is 1.4 mΩ, the thermal resistance θca is 1.7 °C/W, and the mass is 1.6 kg.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947D122K901DGRSN |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Capacitance Range | 1200 microF |
| Capacitance Tolerance | 10 (+/- %) |