The 947D511K122DFRSN is a polypropylene DC link capacitor designed for high current and high capacitance inverter applications, with a capacitance of 510 µF, rated for 1200 Vdc, and a maximum rms current of 86 A. It has a diameter of 116 mm, a height of 112 mm, and M8 stud terminals with a 50 mm spacing. The capacitor features an aluminum can case, dry resin meeting UL94V-0, and tin-plated brass terminals. It operates from -45 °C to 85 °C, complies with IEC 61071, and has an ESR of 1.5 mΩ and ESL of 50 nH. The thermal resistance from case to ambient is 1.9 °C/W, and the mass is 1.3 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 510µF 1200V
510µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 510UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D511K122DFRSN | 947D511K122DFRSN | 2002-947D511K122DFRSN | 947D511K122DFRSN-ND | 947D511K122DFRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 510 microF | 510 microF | 510 microF | 510 microF | 510 microF |