The 947D261K112BDMSN is a polypropylene DC link capacitor designed for high ripple current in inverter applications. It has a capacitance of 260 µF, a rated voltage of 1100 Vdc, an operating temperature range of -45 °C to 85 °C, and an aluminum can case with M8 stud terminals spaced 45 mm apart. The dimensions are 90 mm in diameter and 87 mm in height. The terminal insulation is UL94V-0 rated dry resin. The part meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
260µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 260µF 1100V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 260UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D261K112BDMSN | 338-3638-ND | 2002-947D261K112BDMSN | 947D261K112BDMSN | 947D261K112BDMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 260 microF | 260 microF | 260 microF | 260 microF | 260 microF |