Cornell Dubilier Film Paper Film Capacitors 947C511K901BGHS

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947C511K901BGHS is a polypropylene DC link capacitor in the 947C series, designed for high-current inverter applications such as wind, solar, and fuel cell systems. It features a non-polar dielectric, dry resin-filled construction, and an aluminum case with a black PVC sleeve. The part has a rated voltage of 900 Vdc, a capacitance of 510 µF, a diameter of 85 mm, a height of 140 mm, and a terminal spacing of 31.7 mm. It supports a maximum rms current of 56 A, an ESR of 3.2 mΩ, and operates within an ambient temperature range of -40 °C to 85 °C. The capacitor meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 °C and rated voltage. Maximum torque for the M8 threaded terminal is 8.5 Nm.

Datasheet Summary
Powered by GS/AI

The 947C511K901BGHS is a polypropylene DC link capacitor in the 947C series, designed for high-current inverter applications such as wind, solar, and fuel cell systems. It features a non-polar dielectric, dry resin-filled construction, and an aluminum case with a black PVC sleeve. The part has a rated voltage of 900 Vdc, a capacitance of 510 µF, a diameter of 85 mm, a height of 140 mm, and a terminal spacing of 31.7 mm. It supports a maximum rms current of 56 A, an ESR of 3.2 mΩ, and operates within an ambient temperature range of -40 °C to 85 °C. The capacitor meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 °C and rated voltage. Maximum torque for the M8 threaded terminal is 8.5 Nm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947C511K901BGHS - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947C511K901BGHS
Film Paper Film Capacitors 947C511K901BGHS
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors - 338-3631-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3631-ND
Film Capacitors 338-3631-ND
510µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can

510µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet
Film Capacitor - 947C511K901BGHS - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947C511K901BGHS
Film Capacitor 947C511K901BGHS
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.

Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.

Supplier's Site Datasheet
Film Capacitors 2002-947C511K901BGHS
Polypropylene, DC Link Capacitors 510µF 900V

Polypropylene, DC Link Capacitors 510µF 900V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 947C511K901BGHS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947C511K901BGHS
Capacitors - Film Capacitors 947C511K901BGHS
CAP FILM 510UF 10% 900VDC RADIAL

CAP FILM 510UF 10% 900VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947C511K901BGHS 338-3631-ND 947C511K901BGHS 2002-947C511K901BGHS 947C511K901BGHS
Product Name Film Paper Film Capacitors Film Capacitors Connectors,Interconnects Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 510 microF 510 microF 0.2200 microF 510 microF 510 microF 510 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details