The 944U330K142AAM is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 33 µF, a rated DC voltage of 1400 V, and a maximum RMS current of 64 A at 55 °C. It features a low-profile, UL 94V-0 rated plastic case with M8 terminal studs, measuring 40 mm in height and 84.5 mm in terminal spacing. The capacitor has a typical ESR of 0.8 mΩ at 10 kHz, an ESL of 20 nH, and a thermal resistance of 2.8 °C/W case-to-core and 5.2 °C/W case-to-ambient in still air. It operates across a temperature range of -40 °C to 85 °C and complies with IEC 61071. The part includes resin fill and is rated for a 5000-hour life at 85 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
33µF Film Capacitor 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 33µF 1400V
Type 944U Polypropylene Film Capacitors for DC Filtering. Metallized Polypropylene Dielectric. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
CAP FILM 33UF 10% 1.4KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U330K142AAM | 338-1926-ND | 2002-944U330K142AAM | 944U330K142AAM | 944U330K142AAM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |