The 947D441K901CCRSN is a polypropylene DC link capacitor for inverter applications, housed in an aluminum can with a dry resin UL94V-0 casing and tin-plated brass terminals. It has a capacitance of 440 µF, a rated DC voltage of 900 V, a diameter of 100 mm, a height of 75 mm, and an M8 stud terminal with a 50 mm spacing. It supports a maximum rms current of 85 A, a maximum rms voltage of 230 Vac, and an equivalent series resistance (ESR) of 1.0 mΩ. The capacitor operates within an ambient temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and has a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
440µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 440µF 900V
CAP FILM 440UF 10% 900VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D441K901CCRSN | 947D441K901CCRSN-ND | 947D441K901CCRSN | 2002-947D441K901CCRSN | 947D441K901CCRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 440 microF | 440 microF | 440 microF | 440 microF | 440 microF |