The 947D102K901CJRSN is a polypropylene DC link capacitor in the 947D series, designed for high ripple current in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 1000 μF, a rated DC voltage of 900 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor features an aluminum can case, dry resin with UL94V-0 rating, and M6 insert terminals with a 50 mm lead spacing. Its dimensions are 100 mm in diameter and 150 mm in height, with a maximum rms current of 78 A and an ESR of 1.9 mΩ. The part meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
1000µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 1000µF 900V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D102K901CJRSN | 338-4515-ND | 947D102K901CJRSN | 2002-947D102K901CJRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |