The 947D361K112BFMSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 case, designed for high current and high capacitance in inverter applications. It has a capacitance of 360 µF, a rated DC voltage of 1100 V, a diameter of 90 mm, a height of 112 mm, and an M8 stud terminal with a 45 mm spacing. It supports a maximum rms current of 65 A, has an ESR of 1.8 mΩ, an ESL of 41 nH, and a thermal resistance Θca of 2.7 °C/W. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
360µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 360µF 1100V
CAP FILM 360UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D361K112BFMSN | 947D361K112BFMSN-ND | 947D361K112BFMSN | 2002-947D361K112BFMSN | 947D361K112BFMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 360 microF | 360 microF | 360 microF | 360 microF | 360 microF |