The 947C102K801DBHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 1000 µF, a rated voltage of 800 Vdc, a diameter of 116 mm, a height of 120 mm, and a terminal spacing of 50.0 mm. It features a maximum rms current of 97 A, an ESR of 1.3 mΩ, and an ESL of 50 nH. The capacitor is constructed with an aluminum case and a black PVC sleeve, using dry resin compliant with UL94V-0, and includes a lock washer and hex nut. It operates within an ambient temperature range of -40 ºC to 85 ºC, meets IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 947C102K801DBHS | 947C102K801DBHS |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 1000 microF | 1000 microF |