The 947D371K122BHMSN is a polypropylene DC link capacitor for inverter applications, rated at 1200 Vdc with a capacitance of 370 µF and ±10% tolerance. It features an aluminum can case, M8 stud terminal with 45 mm spacing, and dimensions of 90 mm diameter and 136 mm height. The part has a maximum ripple current of 60 A, an ESR of 2.4 mΩ, and an ESL of 49 nH. It operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance of 1.1 °C/W from case to ambient. The case is sealed with UL94V-0 dry resin, and the terminal is tin-plated brass. The part weighs 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 370µF 1200V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
370µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 370UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D371K122BHMSN | 2002-947D371K122BHMSN | 947D371K122BHMSN | 947D371K122BHMSN-ND | 947D371K122BHMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 370 microF | 370 microF | 370 microF | 370 microF | 370 microF |