Cornell Dubilier Film Paper Film Capacitors 953BQW16P5KSF-F

Description
For New Design: Yes Capacitance: 16.5 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 29 Ripple Current: 10.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 16.5 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 29 Ripple Current: 10.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 953BQW16P5KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS and AC filtering, with UL 810 fail-safe protection and integrated fusing. It has a rated voltage of 250 Vac and a capacitance of 16.5 µF, with ±10% tolerance. The case measures 30 mm wide, 45 mm high, and 57.5 mm long, with a 52.5 mm lead spacing. It operates from -40 °C to 85 °C and meets THB 85 °C / 85 % RH for 1000 hours at rated voltage. The capacitor has a typical ripple current of 10.3 A at 10 kHz and 85 °C, an ESR of 8 mΩ, and a dV/dt rating of 29 V/µs. The case and resin are UL 94V-0 rated. It supports an objective service life of 10,000 hours at 85 °C and rated voltage.

Datasheet Summary
Powered by GS/AI

The 953BQW16P5KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS and AC filtering, with UL 810 fail-safe protection and integrated fusing. It has a rated voltage of 250 Vac and a capacitance of 16.5 µF, with ±10% tolerance. The case measures 30 mm wide, 45 mm high, and 57.5 mm long, with a 52.5 mm lead spacing. It operates from -40 °C to 85 °C and meets THB 85 °C / 85 % RH for 1000 hours at rated voltage. The capacitor has a typical ripple current of 10.3 A at 10 kHz and 85 °C, an ESR of 8 mΩ, and a dV/dt rating of 29 V/µs. The case and resin are UL 94V-0 rated. It supports an objective service life of 10,000 hours at 85 °C and rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 953BQW16P5KSF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
953BQW16P5KSF-F
Film Paper Film Capacitors 953BQW16P5KSF-F
For New Design: Yes Capacitance: 16.5 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 29 Ripple Current: 10.3 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 16.5 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 8 mΩ
  • dV/dt: 29
  • Ripple Current: 10.3 A @ 10 kHz, 85°C
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitor - 953BQW16P5KSF-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
953BQW16P5KSF-F
Film Capacitor 953BQW16P5KSF-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 953BQW16P5KSF-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
953BQW16P5KSF-F
Capacitors - Film Capacitors 953BQW16P5KSF-F
CAP FILM 16.5UF 10% 250VAC RAD

CAP FILM 16.5UF 10% 250VAC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 953BQW16P5KSF-F 953BQW16P5KSF-F 953BQW16P5KSF-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 16.5 microF 16.5 microF 16.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPS850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers