The 947D441K901AEGSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 440 µF, a rated voltage of 900 Vdc, and a maximum rms current of 65 A. It features an aluminum case, tin-plated brass terminals, and a dry resin fill rated UL94V-0, with dimensions of 85 mm diameter and 100 mm height, and M6 insert terminals spaced 32 mm apart. The capacitor operates from -45 °C to 85 °C and meets IEC 61071 standards. Its thermal resistance is 1.2 °C/W from case to ambient, with a mass of 0.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
440µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 440µF 900V
CAP FILM 440UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D441K901AEGSN | 947D441K901AEGSN | 947D441K901AEGSN-ND | 2002-947D441K901AEGSN | 947D441K901AEGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 440 microF | 440 microF | 440 microF | 440 microF | 440 microF |