The 947C311K102CBMS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 310 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 120 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 53 A, an ESR of 3.2 mΩ, and an ESL of 41 nH. The capacitor has a dry resin-filled construction with an aluminum case and a black PVC sleeve, terminals made of tin-plated brass, and meets the IEC 61071 and IEC 61881 standards. It operates within a temperature range of -40 ºC to 85 ºC, has a thermal resistance of 2.6 ºC/W from case to ambient, and weighs 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 310µF 1000V
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
310µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 310UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C311K102CBMS | 2002-947C311K102CBMS | 947C311K102CBMS | 338-1396-ND | 947C311K102CBMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF | 310 microF |