The 947D581K901BFMSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 580 µF, a rated DC voltage of 900 V, and a maximum rms current of 72 A. It has a diameter of 90 mm, a height of 112 mm, and uses an M8 stud terminal with a 45 mm spacing. The capacitor is housed in an aluminum case with dry resin UL94V-0 insulation, includes a stud base, and a black PVC sleeve. It operates within an ambient temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance of 2.7 °C/W from case to ambient. Its mass is 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 580µF 900V
580µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 580UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D581K901BFMSN | 947D581K901BFMSN | 2002-947D581K901BFMSN | 947D581K901BFMSN-ND | 947D581K901BFMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 580 microF | 580 microF | 580 microF | 580 microF | 580 microF |