The 947C231K102CAMS is a polypropylene DC link capacitor for inverter applications, rated at 230 µF, 1000 Vdc, with a 90 mm diameter, 97 mm height, and 45.0 mm terminal spacing. It features a maximum rms current of 54 A, an ESR of 2.6 mΩ, and an ESL of 33 nH. The capacitor is dry, resin-filled with UL94V-0 resin, housed in an aluminum case with a black PVC sleeve, and includes M8 threaded studs. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
230µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 230µF 1000V
CAP FILM 230UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C231K102CAMS | 947C231K102CAMS | 338-1394-ND | 2002-947C231K102CAMS | 947C231K102CAMS |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF | 230 microF |