Cornell Dubilier Film Paper Film Capacitors 953BXW9KSF-F

Description
For New Design: Yes Capacitance: 9 µF Voltage DC: — Voltage AC: 275V ESR: 10 mΩ dV/dt: 42 Ripple Current: 9.5 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 9 µF Voltage DC: — Voltage AC: 275V ESR: 10 mΩ dV/dt: 42 Ripple Current: 9.5 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 953BXW9KSF-F is a radial leaded, metallized polypropylene film capacitor designed for UPS systems and AC output filtering, featuring UL 810 fail-safe protection and a segmented fused metallization pattern. It operates at 275 Vac with a capacitance of 9 µF, a capacitance tolerance of ±10%, and an operating temperature range of -40 °C to 85 °C. The capacitor has a case code E with dimensions of 30 mm width, 45 mm height, and 57.5 mm length. It exhibits a dV/dt rating of 42 V/µs, a peak current of 380 A, and an RMS ripple current of 9.5 A at 10 kHz and 85 °C. The part meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH conditions at rated voltage for 1000 hours. The case and resin materials are UL 94V-0 rated.

Datasheet Summary
Powered by GS/AI

The 953BXW9KSF-F is a radial leaded, metallized polypropylene film capacitor designed for UPS systems and AC output filtering, featuring UL 810 fail-safe protection and a segmented fused metallization pattern. It operates at 275 Vac with a capacitance of 9 µF, a capacitance tolerance of ±10%, and an operating temperature range of -40 °C to 85 °C. The capacitor has a case code E with dimensions of 30 mm width, 45 mm height, and 57.5 mm length. It exhibits a dV/dt rating of 42 V/µs, a peak current of 380 A, and an RMS ripple current of 9.5 A at 10 kHz and 85 °C. The part meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH conditions at rated voltage for 1000 hours. The case and resin materials are UL 94V-0 rated.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 953BXW9KSF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
953BXW9KSF-F
Film Paper Film Capacitors 953BXW9KSF-F
For New Design: Yes Capacitance: 9 µF Voltage DC: — Voltage AC: 275V ESR: 10 mΩ dV/dt: 42 Ripple Current: 9.5 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 9 µF
  • Voltage DC: —
  • Voltage AC: 275V
  • ESR: 10 mΩ
  • dV/dt: 42
  • Ripple Current: 9.5 A @ 10 kHz, 85°C
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitor - 953BXW9KSF-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
953BXW9KSF-F
Film Capacitor 953BXW9KSF-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 953BXW9KSF-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
953BXW9KSF-F
Capacitors - Film Capacitors 953BXW9KSF-F
CAP FILM 9UF 10% 275VAC RADIAL

CAP FILM 9UF 10% 275VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 953BXW9KSF-F 953BXW9KSF-F 953BXW9KSF-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 9 microF 9 microF 9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers