The 947D811K901BJMSN is a polypropylene DC link capacitor in an aluminum can with a flat base and M8 stud terminals, designed for high current applications in inverters. It has a capacitance of 810 µF, a rated voltage of 900 Vdc, and operates at an ambient temperature range of -45 °C to 85 °C. The capacitor measures 90 mm in diameter and 150 mm in height, with a terminal spacing of 45 mm. It has a maximum rms current rating of 68 A, an ESR of 1.9 mΩ, and an ESL of 53 nH. The case is sealed with UL94V-0 dry resin, and the part meets IEC 61071 standards. The thermal resistance from case to ambient is 2.2 °C/W, and the mass is 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
810µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 810µF 900V
CAP FILM 810UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D811K901BJMSN | 947D811K901BJMSN | 947D811K901BJMSN-ND | 2002-947D811K901BJMSN | 947D811K901BJMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 810 microF | 810 microF | 810 microF | 810 microF | 810 microF |