The 947D191K122ADGSN is a polypropylene DC link capacitor designed for high current, high capacitance inverter applications in wind, solar, and UPS systems. It has a capacitance of 190 µF, a rated voltage of 1200 Vdc, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 87 mm, featuring an M6 insert terminal with a maximum torque of 4.5 Nm. It meets IEC 61071 standards, has a maximum rms current of 56 A, an ESR of 2.0 mΩ, and a thermal resistance of 3.5 °C/W from case to ambient. The case is sealed with UL94V-0 rated dry resin, and the terminal material is tin-plated brass.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 190µF 1200V
190µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 190UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D191K122ADGSN | 2002-947D191K122ADGSN | 947D191K122ADGSN-ND | 947D191K122ADGSN | 947D191K122ADGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 190 microF | 190 microF | 190 microF | 190 microF | 190 microF |