The 947D311K132CFRSN is a polypropylene DC link capacitor designed for high-current inverter applications, rated for 1300 Vdc with a capacitance of 310 µF and a tolerance of ±10%. It features an aluminum can case with a diameter of 100 mm, a height of 112 mm, and an M8 stud terminal spaced 50 mm apart. The capacitor supports a maximum rms current of 66 A and has a thermal resistance of 1.1 °C/W from case to ambient. It operates within a temperature range of -45 °C to 85 °C and meets IEC 61071 standards. The case is sealed with UL94V-0 rated dry resin and includes a black PVC sleeve. The part is rated for a test voltage of 4 kVac between terminals and case for 10 seconds and has a life expectancy of 350,000 hours at 60 °C core temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 310µF 1300V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
310µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 310UF 10% 1.3KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D311K132CFRSN | 2002-947D311K132CFRSN | 947D311K132CFRSN | 338-3643-ND | 947D311K132CFRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF | 310 microF |