The 947D241K102ACGSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 240 µF with a tolerance of ±10%, a rated voltage of 1000 Vdc, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 75 mm, and features an M6 insert terminal with a 32 mm lead spacing. It meets the IEC 61071 standard, has a maximum rms current of 63 A, and a thermal resistance (Θca) of 3.8 °C/W. The case is sealed with UL94V-0 dry resin, and the terminals are tin-plated brass. The part includes a black PVC sleeve and has a mass of 0.5 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 240µF 1000V
240µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 240UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D241K102ACGSN | 947D241K102ACGSN | 2002-947D241K102ACGSN | 947D241K102ACGSN-ND | 947D241K102ACGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 240 microF | 240 microF | 240 microF | 240 microF | 240 microF |