The 947D781K112DHRSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 780 µF and a rated voltage of 1100 Vdc. The capacitor features an aluminum can case with a diameter of 116 mm, a height of 136 mm, and an M6 insert terminal with 50 mm spacing. It operates within an ambient temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and has a tested life of 7000 hours at 85 °C under rated voltage. The case is sealed with UL94V-0 dry resin, and the terminals are tin-plated brass. The part is rated for a maximum rms current of 87 A and a maximum rms voltage of 230 Vac.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 780µF 1100V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
780µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 780UF 10% 1.1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D781K112DHRSN | 2002-947D781K112DHRSN | 947D781K112DHRSN | 947D781K112DHRSN-ND | 947D781K112DHRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 780 microF | 780 microF | 780 microF | 780 microF | 780 microF |