Cornell Dubilier Film Capacitor ACF106K901S-F

Description
Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.
Request a Quote Datasheet
Description
Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - ACF106K901S-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
ACF106K901S-F
Film Capacitor ACF106K901S-F
Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.

Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number ACF106K901S-F
Product Name Film Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details