The 947D541K901CDRSN is a polypropylene film DC link capacitor designed for high-current inverter applications, with a capacitance of 540 µF and a rated DC voltage of 900 V. It features an aluminum can case with a diameter of 100 mm, a height of 87 mm, and a terminal spacing of 50 mm. The capacitor has a maximum rms current rating of 83 A, an equivalent series resistance (ESR) of 1.2 mΩ, and an equivalent series inductance (ESL) of 34 nH. It operates within a temperature range of -45 °C to 85 °C and meets IEC 61071 standards. The case is sealed with dry resin rated UL94V-0, and terminals are tin-plated brass with a stud mount (M8 x 16 mm, max torque 10 Nm).
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 540µF 900V
540µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 540UF 10% 900VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D541K901CDRSN | 2002-947D541K901CDRSN | 947D541K901CDRSN-ND | 947D541K901CDRSN | 947D541K901CDRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 540 microF | 540 microF | 540 microF | 540 microF | 540 microF |