The 947D331K122AHGSN is a polypropylene DC link capacitor designed for high current and high capacitance applications in inverters such as wind, solar, and UPS systems. It has a capacitance of 330 µF, a rated DC voltage of 1200 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 136 mm, featuring an M6 insert terminal with a 32 mm spacing. It meets the IEC 61071 standard and uses a UL94V-0 dry resin insulation. The part has a maximum RMS current of 53 A, an ESR of 3.0 mΩ, and a thermal resistance (Θca) of 2.5 °C/W, with a mass of 0.8 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 330µF 1200V
330µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 330UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D331K122AHGSN | 2002-947D331K122AHGSN | 947D331K122AHGSN-ND | 947D331K122AHGSN | 947D331K122AHGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |