The 947D571K901AGGSN is a polypropylene DC link capacitor rated for 900 Vdc with a capacitance of 570 µF and a tolerance of ±10%. It features an aluminum can case with a diameter of 85 mm and a height of 126 mm, mounted with an M6 insert terminal at 32 mm spacing. The capacitor has a maximum RMS current rating of 63 A, an equivalent series resistance of 2.1 mΩ, and an equivalent series inductance of 46 nH. It operates at ambient temperatures from -45 °C to 85 °C and meets IEC 61071 standards. The case is sealed with UL94V-0 dry resin, and the terminal insulator is made of UL94V-0 plastic. It has a mass of 0.8 kg and a thermal resistance from case to ambient of 2.7 °C/W.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 570µF 900V
570µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 570UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D571K901AGGSN | 947D571K901AGGSN | 2002-947D571K901AGGSN | 947D571K901AGGSN-ND | 947D571K901AGGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 570 microF | 570 microF | 570 microF | 570 microF | 570 microF |