Cornell Dubilier Film Paper Film Capacitors 953BXW12KSF-F

Description
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 40 Ripple Current: 10.5 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 40 Ripple Current: 10.5 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 953BXW12KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, with a rated voltage of 275 Vac, capacitance of 12 µF, and ±10% tolerance. It features UL 810 fail-safe recognition, self-healing metallization, and a segmented fused design. The capacitor operates from -40 °C to 85 °C and meets THB 85 °C/85% RH for 1000 hours at rated voltage. It has an ESR of 8 mΩ, a dV/dt rating of 40 V/µs, and a ripple current of 10.5 A at 10 kHz and 85 °C. The case dimensions are 35 mm height, 50 mm width, and 57.5 mm length, with a terminal spacing of 52.5 mm. The case is made of UL 94V-0 plastic with dry resin and tin-plated copper terminals.

Datasheet Summary
Powered by GS/AI

The 953BXW12KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, with a rated voltage of 275 Vac, capacitance of 12 µF, and ±10% tolerance. It features UL 810 fail-safe recognition, self-healing metallization, and a segmented fused design. The capacitor operates from -40 °C to 85 °C and meets THB 85 °C/85% RH for 1000 hours at rated voltage. It has an ESR of 8 mΩ, a dV/dt rating of 40 V/µs, and a ripple current of 10.5 A at 10 kHz and 85 °C. The case dimensions are 35 mm height, 50 mm width, and 57.5 mm length, with a terminal spacing of 52.5 mm. The case is made of UL 94V-0 plastic with dry resin and tin-plated copper terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 953BXW12KSF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
953BXW12KSF-F
Film Paper Film Capacitors 953BXW12KSF-F
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 40 Ripple Current: 10.5 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 35mm Height: 50mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 12 µF
  • Voltage DC: —
  • Voltage AC: 275V
  • ESR: 8 mΩ
  • dV/dt: 40
  • Ripple Current: 10.5 A @ 10 kHz, 85°C
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 35mm
  • Height: 50mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitor - 953BXW12KSF-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
953BXW12KSF-F
Film Capacitor 953BXW12KSF-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 953BXW12KSF-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
953BXW12KSF-F
Capacitors - Film Capacitors 953BXW12KSF-F
CAP FILM 12UF 10% 275VAC RADIAL

CAP FILM 12UF 10% 275VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 953BXW12KSF-F 953BXW12KSF-F 953BXW12KSF-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-105MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers