The 947D271K112CCRSN is a polypropylene DC link capacitor for high-current inverter applications, with a capacitance of 270 µF, a rated DC voltage of 1100 V, an aluminum can case, and an M8 stud terminal with a 50 mm spacing. It measures 100 mm in diameter and 75 mm in height, with a maximum rms current of 77 A, an ESR of 1.2 mΩ, and an ESL of 30 nH. The capacitor operates within an ambient temperature range of -45 °C to 85 °C and is rated for 4 kVac between terminals and case. It meets IEC 61071 standards and uses a UL94V-0 dry resin. The case has a flat base with a black PVC sleeve.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
270µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 270µF 1100V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 270UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D271K112CCRSN | 947D271K112CCRSN-ND | 2002-947D271K112CCRSN | 947D271K112CCRSN | 947D271K112CCRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |