The 947D511K901AFGSN is a polypropylene DC link capacitor for inverter applications, rated at 510 µF and 900 Vdc. It measures 85 mm in diameter and 112 mm in height, with an M6 insert terminal and flat base. The capacitor supports a maximum RMS current of 64 A, has an ESR of 2.1 mΩ, and an ESL of 42 nH. It operates from -45 °C to 85 °C and meets IEC 61071. The aluminum can is sealed with UL94V-0 dry resin, and the maximum RMS voltage is 230 Vac. Thermal resistance is 2.9 °C/W and mass is 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 510µF 900V
510µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 510UF 10% 900VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D511K901AFGSN | 2002-947D511K901AFGSN | 947D511K901AFGSN-ND | 947D511K901AFGSN | 947D511K901AFGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 510 microF | 510 microF | 510 microF | 510 microF | 510 microF |