Cornell Dubilier Film Paper Film Capacitors 947D421K122CGRSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D421K122CGRSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 420 µF, a rated voltage of 1200 Vdc, and a maximum rms current of 69 A. It uses an aluminum can case with a diameter of 100 mm and height of 126 mm, and features an M8 stud mounting with a 50 mm terminal spacing. The capacitor meets IEC 61071 standards, operates from -45 °C to 85 °C, and has a thermal resistance of 1.1 °C/W from case to ambient. The case is sealed with UL94V-0 rated dry resin, and terminals are tin-plated brass with a 10 Nm maximum torque rating for the M8 stud.

Datasheet Summary
Powered by GS/AI

The 947D421K122CGRSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 420 µF, a rated voltage of 1200 Vdc, and a maximum rms current of 69 A. It uses an aluminum can case with a diameter of 100 mm and height of 126 mm, and features an M8 stud mounting with a 50 mm terminal spacing. The capacitor meets IEC 61071 standards, operates from -45 °C to 85 °C, and has a thermal resistance of 1.1 °C/W from case to ambient. The case is sealed with UL94V-0 rated dry resin, and terminals are tin-plated brass with a 10 Nm maximum torque rating for the M8 stud.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D421K122CGRSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D421K122CGRSN
Film Paper Film Capacitors 947D421K122CGRSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitor - 947D421K122CGRSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D421K122CGRSN
Film Capacitor 947D421K122CGRSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Film Capacitors 2002-947D421K122CGRSN
Polypropylene, High Energy Density, DC Link Capacitors 420µF 1200V

Polypropylene, High Energy Density, DC Link Capacitors 420µF 1200V

Supplier's Site Datasheet
Film Capacitors - 947D421K122CGRSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D421K122CGRSN-ND
Film Capacitors 947D421K122CGRSN-ND
420µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

420µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947D421K122CGRSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D421K122CGRSN
Capacitors - Film Capacitors 947D421K122CGRSN
CAP FILM 420UF 10% 1.2KVDC RAD

CAP FILM 420UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D421K122CGRSN 947D421K122CGRSN 2002-947D421K122CGRSN 947D421K122CGRSN-ND 947D421K122CGRSN
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 420 microF 420 microF 420 microF 420 microF 420 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details