The 947D122K901DHRSN is a polypropylene DC link capacitor for inverter applications, rated at 1200 µF and 900 Vdc, with an M8 stud terminal (50 mm spacing), a diameter of 116 mm, and a height of 136 mm. It has a 10% capacitance tolerance, operates from -45 °C to 85 °C, and meets IEC 61071 standards. The capacitor is housed in an aluminum can with a UL94V-0 dry resin and features a stud base mounting style. It is rated for a maximum rms current of 96 A, an ESR of 1.4 mΩ, and an ESL of 60 nH, with a thermal resistance of 0.8 °C/W from case to ambient and a mass of 1.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 1200µF 900V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
1200µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 1200UF 10% 900VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D122K901DHRSN | 2002-947D122K901DHRSN | 947D122K901DHRSN | 947D122K901DHRSN-ND | 947D122K901DHRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |