The 944U series is a family of polypropylene DC link capacitors designed for high-current inverter applications, featuring low inductance, low ESR, and high ripple current capability. The part 944U520K142ABM is a variant with 52 µF capacitance, a rated voltage of 1400 Vdc, and an M8 stud terminal. It is housed in a UL 94V-0 rated flame-retardant plastic case with resin fill, measures 51 mm in diameter and 64 mm in height, and supports a maximum RMS current of 60 A at 55 °C. The capacitor operates across a temperature range of -40 °C to 85 °C and complies with IEC 61071. The case has a maximum terminal torque of 8.5 Nm, and the terminals are tin-plated brass. Thermal resistance values are 3.0 °C/W (core-to-case) and 4.5 °C/W (case-to-ambient) for still air. A life test of 5000 hours at 85 °C and rated voltage is specified.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
52µF Film Capacitor 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Polypropylene, DC Link Capacitors 52µF 1400V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U520K142ABM | 338-1928-ND | 944U520K142ABM | 2002-944U520K142ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 52 microF | 52 microF | 52 microF | 52 microF |