The 947D321K112AFGSN is a polypropylene DC link capacitor for inverter applications, rated at 320 µF and 1100 Vdc, with a radial lead configuration using an M8 stud terminal and a flat base. It measures 85 mm in diameter and 112 mm in height, housed in an aluminum can with dry resin UL94V-0 insulation. The capacitor supports a maximum RMS current of 57 A, has an ESR of 2.3 mΩ, and an ESL of 42 nH. It operates within an ambient temperature range of -45 °C to 85 °C and meets IEC 61071 standards. The case is sealed with a plastic insulator cap rated UL94V-0, and mounting torque for the M8 stud is specified at 10 Nm. Thermal resistance from case to ambient is 2.9 °C/W, with a mass of 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 320µF 1100V
320µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 320UF 10% 1.1KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D321K112AFGSN | 947D321K112AFGSN | 2002-947D321K112AFGSN | 947D321K112AFGSN-ND | 947D321K112AFGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 320 microF | 320 microF | 320 microF | 320 microF | 320 microF |