Type 944U is a polypropylene DC link capacitor designed for high-power inverter applications, featuring low inductance, low ESR, and high ripple current capability. It is housed in a UL 94V-0 rated plastic case with resin fill, has a height of 40 mm, and uses an M8 stud terminal. The part operates at 1000 Vdc with a capacitance of 66 µF, supports a maximum rms current of 70 A at 55 °C, and has an operating temperature range of -40 °C to 85 °C. It meets IEC 61071 standards and is rated for a 5000-hour life at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 66µF 1000V
66µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
CAP FILM 66UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U660K102AAM | 2002-944U660K102AAM | 338-1922-ND | 944U660K102AAM | 944U660K102AAM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 66 microF | 66 microF | 66 microF | 66 microF | 66 microF |