The 947D451K112CFRSN is a polypropylene DC link capacitor designed for high current applications in inverters such as wind, solar, and UPS systems. It has a capacitance of 450 µF with a tolerance of ±10% and a rated DC voltage of 1100 V. The capacitor is housed in an aluminum can measuring 100 mm in diameter and 112 mm in height, with an M8 stud terminal spaced 50 mm from the base. It supports a maximum rms current of 73 A, has a typical ESR of 1.7 mΩ, and an ESL of 42 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case is sealed with UL94V-0 dry resin and features a black PVC sleeve.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 450µF 1100V
450µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 450UF 10% 1.1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D451K112CFRSN | 2002-947D451K112CFRSN | 947D451K112CFRSN-ND | 947D451K112CFRSN | 947D451K112CFRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 450 microF | 450 microF | 450 microF | 450 microF | 450 microF |