The 947D861K901DERSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 860 µF and a rated DC voltage of 900 V. It features an aluminum can case, dry resin UL94V-0 encapsulation, and M8 stud terminals with a 50 mm spacing. Dimensions are 116 mm in diameter and 100 mm in height, with a ±1 mm tolerance. The capacitor supports a maximum RMS current of 100 A, has an ESR of 1.1 mΩ, an ESL of 45 nH, and a thermal resistance Θca of 2.1 °C/W. It operates within a temperature range of -45 °C to 85 °C and meets IEC 61071 standards. The case has a flat base and uses black PVC sleeve.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 860µF 900V
860µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 860UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D861K901DERSN | 947D861K901DERSN | 2002-947D861K901DERSN | 947D861K901DERSN-ND | 947D861K901DERSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 860 microF | 860 microF | 860 microF | 860 microF | 860 microF |