The 947C261K901CTMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 260 µF, a rated voltage of 900 Vdc, a diameter of 90 mm, and a height of 85 mm. It features a threaded M5 terminal, aluminum case with a black PVC sleeve, and dry resin filling rated UL94V-0. The capacitor has a typical rms current rating of 61 A, an ESR of 2.0 mΩ, and an ESL of 29 nH. It operates within an ambient temperature range of -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. The case spacing is 45.0 mm, and the mass is 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 947C261K901CTMS | 947C261K901CTMS |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 260 microF | 260 microF |