Cornell Dubilier Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 947C102K112DEHS

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Manufacturer: AMIS Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Termination: Solder

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Termination: Solder

Buy Now Datasheet
Film Capacitor - 947C102K112DEHS - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947C102K112DEHS
Film Capacitor 947C102K112DEHS
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.

Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.

Supplier's Site Datasheet
Film Capacitors - 338-3630-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3630-ND
Film Capacitors 338-3630-ND
1000µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

1000µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947C102K112DEHS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947C102K112DEHS
Capacitors - Film Capacitors 947C102K112DEHS
CAP FILM 1000UF 10% 1.1KVDC RAD

CAP FILM 1000UF 10% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 947C102K112DEHS 338-3630-ND 947C102K112DEHS
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Capacitance Range 0.2200 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 125 volts 1100 volts 1100 volts
WVAC 700 volts 230 volts 230 volts 230 volts
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details