The 947D291K102ADGSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 290 µF with a tolerance of ±10%, a rated DC voltage of 1000 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm, a height of 87 mm, and a terminal spacing of 32 mm. It features a flat base with an M6 insert terminal and a black PVC sleeve. The part supports a maximum RMS current of 62 A, has an ESR of 1.9 mΩ, and an ESL of 34 nH. The case has a thermal resistance of 1.4 °C/W from case to ambient and a mass of 0.6 kg. It meets IEC 61071 standards and uses UL94V-0 rated dry resin and plastic insulator materials.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
290µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 290µF 1000V
CAP FILM 290UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D291K102ADGSN | 947D291K102ADGSN-ND | 947D291K102ADGSN | 2002-947D291K102ADGSN | 947D291K102ADGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 290 microF | 290 microF | 290 microF | 290 microF | 290 microF |