Cornell Dubilier Film Paper Film Capacitors 947D721K102CHRSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D721K102CHRSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 case, designed for high-current inverter applications. It has a capacitance of 720 µF, a rated voltage of 1000 Vdc, a diameter of 100 mm, a height of 136 mm, and a terminal spacing of 50 mm. It supports a maximum rms current of 74 A, has an ESR of 1.9 mΩ, an ESL of 50 nH, and thermal resistances of 1.0 °C/W from case to ambient and 2.1 °C/W from core to case. The capacitor meets IEC 61071 standards and operates at ambient temperatures from -45 °C to 85 °C. The terminal is an M6 insert with a 50 mm spacing and a black PVC sleeve.

Datasheet Summary
Powered by GS/AI

The 947D721K102CHRSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 case, designed for high-current inverter applications. It has a capacitance of 720 µF, a rated voltage of 1000 Vdc, a diameter of 100 mm, a height of 136 mm, and a terminal spacing of 50 mm. It supports a maximum rms current of 74 A, has an ESR of 1.9 mΩ, an ESL of 50 nH, and thermal resistances of 1.0 °C/W from case to ambient and 2.1 °C/W from core to case. The capacitor meets IEC 61071 standards and operates at ambient temperatures from -45 °C to 85 °C. The terminal is an M6 insert with a 50 mm spacing and a black PVC sleeve.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D721K102CHRSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D721K102CHRSN
Film Paper Film Capacitors 947D721K102CHRSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitor - 947D721K102CHRSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D721K102CHRSN
Film Capacitor 947D721K102CHRSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Film Capacitors 2002-947D721K102CHRSN
Polypropylene, High Energy Density, DC Link Capacitors 720µF 1000V

Polypropylene, High Energy Density, DC Link Capacitors 720µF 1000V

Supplier's Site Datasheet
Film Capacitors - 947D721K102CHRSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D721K102CHRSN-ND
Film Capacitors 947D721K102CHRSN-ND
720µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

720µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947D721K102CHRSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D721K102CHRSN
Capacitors - Film Capacitors 947D721K102CHRSN
CAP FILM 720UF 10% 1KVDC RADIAL

CAP FILM 720UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D721K102CHRSN 947D721K102CHRSN 2002-947D721K102CHRSN 947D721K102CHRSN-ND 947D721K102CHRSN
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 720 microF 720 microF 720 microF 720 microF 720 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details