The Type 946C30S47J-F is a round, axial leaded, double metallized polypropylene film capacitor rated for 3000 Vdc with a capacitance of 0.047 µF and a tolerance of ±5%. It has a diameter of 18.5 mm, a length of 42.0 mm, and a terminal diameter of 1.0 mm. The capacitor exhibits an ESR of 18 mΩ at 100 kHz, a dV/dt rating of 1600 V/µs, and a peak current capability of 75 A. It operates over a temperature range of -55 °C to 105 °C with derated voltage at higher temperatures. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. The part meets the series' life test of 2,000 hours at 85 °C and 125% rated voltage.
Type 946C is a round, axial leaded metallized polypropylene capacitor with double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). The series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 946C30S47J-F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 0.0470 microF |
| Capacitance Tolerance | 5 (+/- %) |