The 947D371K132DERSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 370 µF and a rated DC voltage of 1300 V. It features an aluminum can case, dry resin with UL94V-0 rating, and M8 stud terminals with a 50 mm spacing. The part measures 116 mm in diameter, 100 mm in height, and weighs 1.2 kg. It supports a maximum rms current of 84 A, has an ESR of 1.5 mΩ, and an ESL of 45 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case has a thermal resistance of 0.9 °C/W core-to-ambient and 2.1 °C/W case-to-ambient at T=55 °C.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
370µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 370µF 1300V
CAP FILM 370UF 10% 1.3KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D371K132DERSN | 947D371K132DERSN-ND | 947D371K132DERSN | 2002-947D371K132DERSN | 947D371K132DERSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 370 microF | 370 microF | 370 microF | 370 microF | 370 microF |