The 947D651K901BGMSN is a polypropylene DC link capacitor rated for 900 Vdc with a capacitance of 650 µF, designed for high ripple current in inverter applications such as wind, solar, and UPS systems. It features an aluminum can case with a diameter of 90 mm and a height of 126 mm, mounted via an M8 stud (45 mm) with a stud base. The capacitor has a maximum rms current rating of 71 A, an equivalent series resistance (ESR) of 1.8 mΩ, and an equivalent series inductance (ESL) of 45 nH. It operates within a temperature range of -45 °C to 85 °C and meets IEC 61071 standards. The case is sealed with UL94V-0 dry resin and has a mass of 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
650µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 650µF 900V
CAP FILM 650UF 10% 900VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D651K901BGMSN | 947D651K901BGMSN-ND | 947D651K901BGMSN | 2002-947D651K901BGMSN | 947D651K901BGMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 650 microF | 650 microF | 650 microF | 650 microF | 650 microF |