The 947C231K102CAIS is a polypropylene DC link capacitor in the Type 947C series, designed for high current and high capacitance in inverter applications. It has a capacitance of 230 µF, a rated DC voltage of 1000 Vdc, a diameter of 90 mm, a height of 97 mm, and a terminal spacing of 45.0 mm. The capacitor features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and dry resin filling conforming to UL94V-0. It supports a maximum RMS current of 54 A, has an ESR of 2.6 mΩ, and an ESL of 33 nH. The operating temperature range is -40 °C to 85 °C, and it meets IEC 61071 and IEC 61881 standards. The part includes a threaded M6 insert terminal and is rated for 200,000 hours of life at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
230µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 230µF 1000V
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
CAP FILM 230UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C231K102CAIS | 338-3629-ND | 2002-947C231K102CAIS | 947C231K102CAIS | 947C231K102CAIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF | 230 microF |