The 947D221K122BDMSN is a polypropylene DC link capacitor from the 947D series, designed for high current and high capacitance applications in inverters such as wind, solar, and UPS systems. It has a capacitance of 220 µF, a rated DC voltage of 1200 V, and a maximum rms current of 65 A. The capacitor measures 90 mm in diameter and 87 mm in height, with a terminal spacing of 45 mm, and uses a stud mount (M8 x 16mm) with a maximum torque of 10 Nm. It is housed in an aluminum can with dry resin UL94V-0 insulation and operates from -45 °C to 85 °C. The part meets IEC 61071 standards, has a test voltage of 4 kVac between terminals and case, and an expected life of 350,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 220µF 1200V
220µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 220UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D221K122BDMSN | 947D221K122BDMSN | 2002-947D221K122BDMSN | 947D221K122BDMSN-ND | 947D221K122BDMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |