The 947D501K112BJMSN is a polypropylene DC link capacitor with a capacitance of 500 µF, a rated voltage of 1100 Vdc, and a maximum rms current of 62 A. It features a diameter of 90 mm, a height of 150 mm, and an M8 stud terminal with a spacing of 45 mm and a stud base. The capacitor is housed in an aluminum can with dry resin encapsulation rated UL94V-0, operates within a temperature range of -45 °C to 85 °C, and complies with IEC 61071. Its thermal resistance is 2.2 °C/W case-to-ambient, and it weighs 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 500µF 1100V
500µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D501K112BJMSN | 2002-947D501K112BJMSN | 338-3642-ND | 947D501K112BJMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |