The 947D711K122DJRSN is a polypropylene DC link capacitor in an aluminum can with a flat base and M8 stud terminal, designed for high ripple current in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 710 µF, a rated voltage of 1200 Vdc, a diameter of 116 mm, a height of 150 mm, and a terminal spacing of 50 mm. The maximum rms current is 82 A, the typical ESR is 1.9 mΩ, and the ESL is 65 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case is sealed with UL94V-0 dry resin, and the terminals are tin-plated brass with a maximum torque of 10 Nm for the M8 stud.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
710µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 710µF 1200V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 710UF 10% 1.2KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D711K122DJRSN | 947D711K122DJRSN-ND | 2002-947D711K122DJRSN | 947D711K122DJRSN | 947D711K122DJRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 710 microF | 710 microF | 710 microF | 710 microF | 710 microF |